ORION Fans DC Fans OD254AP-12LTB

Description
DC Fans DC Fan, 254x89mm, 12VDC, 550CFM, Ball Bearing, Terminals
Datasheet
Description
DC Fans DC Fan, 254x89mm, 12VDC, 550CFM, Ball Bearing, Terminals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DC Fans DC Fan, 254x89mm, 12VDC, 550CFM, Ball Bearing, Terminals

DC Fans DC Fan, 254x89mm, 12VDC, 550CFM, Ball Bearing, Terminals

Buy Now Datasheet
FAN DC 254X89 12V TERMINALS, 550cfm - OD254AP-12LTB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 254X89 12V TERMINALS, 550cfm
OD254AP-12LTB
FAN DC 254X89 12V TERMINALS, 550cfm OD254AP-12LTB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number OD254AP-12LTB OD254AP-12LTB
Product Name DC Fans FAN DC 254X89 12V TERMINALS, 550cfm
Maximum Air Flow 550 SCFM (935 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH40000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
5015-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0850 to ? in H2O (0.1589 to ? Torr)
Maximum Sound Level 21.8 dbA
View Details
Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details