ORION Fans DC Brushless Fans (BLDC) OD254AP-12HTBIP68

Description
Fan Motorized Impellers 12VDC Round - 254mm Dia Ball 830.0 CFM (23.24m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Motorized Impellers 12VDC Round - 254mm Dia Ball 830.0 CFM (23.24m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD254AP-12HTBIP68-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD254AP-12HTBIP68-ND
DC Brushless Fans (BLDC) 1053-OD254AP-12HTBIP68-ND
Fan Motorized Impellers 12VDC Round - 254mm Dia Ball 830.0 CFM (23.24m³/min) 2 Terminals

Fan Motorized Impellers 12VDC Round - 254mm Dia Ball 830.0 CFM (23.24m³/min) 2 Terminals

Buy Now Datasheet
Dc Axial Fan, Ball, 830Cfm, 5.4A, 12V; Supply Voltage Vdc Orion Fans - 34AK4181 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 830Cfm, 5.4A, 12V; Supply Voltage Vdc Orion Fans
34AK4181
Dc Axial Fan, Ball, 830Cfm, 5.4A, 12V; Supply Voltage Vdc Orion Fans 34AK4181
DC AXIAL FAN, BALL, 830CFM, 5.4A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:830CFM; Noise Rating:62.1dBA; Power Rating:65W

DC AXIAL FAN, BALL, 830CFM, 5.4A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:830CFM; Noise Rating:62.1dBA; Power Rating:65W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD254AP-12HTBIP68-ND 34AK4181
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 830Cfm, 5.4A, 12V; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 830 SCFM (1411 m³/hr) 830 SCFM (1411 m³/hr)
Maximum Static Pressure 0.7900 in H2O (1.48 Torr)
Maximum Sound Level 62.1 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 110 to 120 SCFM (187 to 204 m³/hr)
Nominal Voltage 115 volts
View Details
Fan Accessories Qualtek Electronics - 10AK0364 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
5010-7 Series 2.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5010H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3268 to ? in H2O (0.6105 to ? Torr)
Maximum Sound Level 40.11 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF330DCT12LGSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 12 watts
View Details