ORION Fans FAN DC 254X89 12V TERMINALS, 830cfm OD254AP-12HTB

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAN DC 254X89 12V TERMINALS, 830cfm - OD254AP-12HTB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 254X89 12V TERMINALS, 830cfm
OD254AP-12HTB
FAN DC 254X89 12V TERMINALS, 830cfm OD254AP-12HTB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 254x89mm, 12VDC, 830CFM, Ball Bearing, Terminals

DC Fans DC Fan, 254x89mm, 12VDC, 830CFM, Ball Bearing, Terminals

Buy Now Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number OD254AP-12HTB OD254AP-12HTB
Product Name FAN DC 254X89 12V TERMINALS, 830cfm DC Fans
Maximum Air Flow 830 SCFM (1411 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.63 SCFM (45.26 m³/hr)
Nominal Voltage 12 volts
View Details
0.68 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB2218 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.6800 SCFM (1.16 m³/hr)
Maximum Static Pressure 0.1660 in H2O (0.3101 Torr)
View Details
Axial Fan - 125DH 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details