ORION Fans DC Brushless Fans (BLDC) OD254AP-12HBIP68

Description
Fan Motorized Impellers 12VDC Round - 254mm Dia Ball 830.0 CFM (23.24m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Motorized Impellers 12VDC Round - 254mm Dia Ball 830.0 CFM (23.24m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD254AP-12HBIP68-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD254AP-12HBIP68-ND
DC Brushless Fans (BLDC) 1053-OD254AP-12HBIP68-ND
Fan Motorized Impellers 12VDC Round - 254mm Dia Ball 830.0 CFM (23.24m³/min) 2 Wire Leads

Fan Motorized Impellers 12VDC Round - 254mm Dia Ball 830.0 CFM (23.24m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Axial Fan, Ball, 830Cfm, 5.4A, 12V; Supply Voltage Vdc Orion Fans - 34AK4179 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 830Cfm, 5.4A, 12V; Supply Voltage Vdc Orion Fans
34AK4179
Dc Axial Fan, Ball, 830Cfm, 5.4A, 12V; Supply Voltage Vdc Orion Fans 34AK4179
DC AXIAL FAN, BALL, 830CFM, 5.4A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:830CFM; Noise Rating:62.1dBA; Power Rating:65W

DC AXIAL FAN, BALL, 830CFM, 5.4A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:830CFM; Noise Rating:62.1dBA; Power Rating:65W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD254AP-12HBIP68-ND 34AK4179
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 830Cfm, 5.4A, 12V; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 830 SCFM (1411 m³/hr) 830 SCFM (1411 m³/hr)
Maximum Static Pressure 0.7900 in H2O (1.48 Torr)
Maximum Sound Level 62.1 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rack Cooling - 2709882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 858 SCFM (1458 m³/hr)
Maximum Sound Level 58 dbA
View Details
6020-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1717 to ? in H2O (0.3207 to ? Torr)
Maximum Sound Level 30.37 dbA
View Details
Emi/rfi Power Line Filters Qualtek Electronics - 17B7511 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 146DF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.3 SCFM (39.6 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details