Fan Tubeaxial 12VDC Round - 254mm Dia Ball 830.0 CFM (23.24m³/min) 2 Wire Leads
AXIAL FAN, BALL BEARING, 254MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:830CFM; Noise Rating:62.1dB; Power Rating:65W; IP Rating:- RoHS Compliant: Yes
DC Fans DC Fan, 254x89mm, 12VDC, 830CFM, 5.4A, 60dBA, 2400RPM, Dual Ball Bearing, Wire Leads
FAN AXIAL 254X89MM 12VDC WIRE
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1191-ND | 36AJ7627 | OD254AP-12HB | OD254AP-12HB | OD254AP-12HB |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, Ball Bearing, 254Mm, 12Vdc; Supply Voltage Vdc Orion Fans | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | FAN DC 254X89 12V BALL, 830cfm |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 830 SCFM (1411 m³/hr) | 830 SCFM (1411 m³/hr) | 830 SCFM (1411 m³/hr) | 830 SCFM (1411 m³/hr) | |
| Maximum Static Pressure | 0.7800 in H2O (1.46 Torr) | ||||
| Maximum Sound Level | 60 dbA | 60 dbA | |||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | 12 volts |