Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Sealed Sleeve 2.2 CFM (0.061m³/min) 3 Wire Leads
AXIAL FAN, BALL BEARING, 25MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:2.2CFM; Noise Rating:24dB; Power Rating:1.44W; IP Rating:- RoHS Compliant: Yes
FAN AXIAL 25X10MM 12VDC WIRE
DC Fans DC Fan, 25x10mm, 12VDC, 2.2CFM, 0.08A, 24dBA, 10000RPM, Dual Ball Bearing, 3x Wire Leads, Alarm Output
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1671-ND | 36AJ7626 | OD2510-12MB02A | OD2510-12MB02A | OD2510-12MB02A |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, Ball Bearing, 25Mm, 12Vdc; Supply Voltage Vdc Orion Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans | FAN DC 25X10 12V BALL, W/Alarm Output, 2.1fm |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 2.2 SCFM (3.74 m³/hr) | 2.2 SCFM (3.74 m³/hr) | 2.2 SCFM (3.74 m³/hr) | ||
| Maximum Static Pressure | 0.1700 in H2O (0.3176 Torr) | ||||
| Maximum Sound Level | 24 dbA | 24 dbA | |||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | 12 volts |