ORION Fans FAN DC 25X10 12V Sleeve, 1.8cfm OD2510-12LS

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAN DC 25X10 12V Sleeve, 1.8cfm - OD2510-12LS - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 25X10 12V Sleeve, 1.8cfm
OD2510-12LS
FAN DC 25X10 12V Sleeve, 1.8cfm OD2510-12LS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD2510-12LS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD2510-12LS
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD2510-12LS
FAN AXIAL 25X10MM 12VDC WIRE

FAN AXIAL 25X10MM 12VDC WIRE

Supplier's Site

Technical Specifications

  Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number OD2510-12LS OD2510-12LS
Product Name FAN DC 25X10 12V Sleeve, 1.8cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Maximum Air Flow 1.8 SCFM (3.06 m³/hr) 1.8 SCFM (3.06 m³/hr)
Nominal Voltage 12 volts 12 volts
Bearings Sleeve/Bushing
Maximum Sound Level 16 dbA
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan, 6.93 X 6.93, 60/40 Cfm, 48 Vdc Rohs Compliant Stego - 70M7785 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 2804598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.33 SCFM (36.26 m³/hr)
Nominal Voltage 12 volts
View Details
Type 7F.20 - Filter Fan - 7F2081202055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
Axial Fan - 126LH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17 SCFM (28.9 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details