ORION Fans DC Fans OD2510-12LLB

Description
DC Fans DC Fan, 25x10mm, 12VDC, 1.45CFM, 0.07A, 15dBA, 7000RPM, Dual Ball Bearing, 2x Wire Leads 28AWG
Datasheet
Description
DC Fans DC Fan, 25x10mm, 12VDC, 1.45CFM, 0.07A, 15dBA, 7000RPM, Dual Ball Bearing, 2x Wire Leads 28AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DC Fans DC Fan, 25x10mm, 12VDC, 1.45CFM, 0.07A, 15dBA, 7000RPM, Dual Ball Bearing, 2x Wire Leads 28AWG

DC Fans DC Fan, 25x10mm, 12VDC, 1.45CFM, 0.07A, 15dBA, 7000RPM, Dual Ball Bearing, 2x Wire Leads 28AWG

Buy Now Datasheet
Axial Fan, Ball Bearing, 25Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7625 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 25Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7625
Axial Fan, Ball Bearing, 25Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7625
AXIAL FAN, BALL BEARING, 25MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:1.45CFM; Noise Rating:15dB; Power Rating:-; Rated Speed:7000rpm RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 25MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:1.45CFM; Noise Rating:15dB; Power Rating:-; Rated Speed:7000rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD2510-12LLB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD2510-12LLB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD2510-12LLB
FAN AXIAL 25X10MM 12VDC WIRE

FAN AXIAL 25X10MM 12VDC WIRE

Supplier's Site
FAN DC 25X10 12V BALL, 1.45cfm - OD2510-12LLB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 25X10 12V BALL, 1.45cfm
OD2510-12LLB
FAN DC 25X10 12V BALL, 1.45cfm OD2510-12LLB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD2510-12LLB 36AJ7625 OD2510-12LLB OD2510-12LLB
Product Name DC Fans Axial Fan, Ball Bearing, 25Mm, 12Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 25X10 12V BALL, 1.45cfm
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.45 SCFM (2.46 m³/hr) 1.5 SCFM (2.55 m³/hr) 1.45 SCFM (2.46 m³/hr)
Nominal Voltage 12 volts 12 volts 12 volts
Blower/Fan Type Axial Fan
Motor Type DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF65000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 90 watts
View Details
6010-11 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6010H24BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1205 to ? in H2O (0.2251 to ? Torr)
Maximum Sound Level 35.04 dbA
View Details
Axial Fan - E67-50057 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5800 SCFM (9858 m³/hr)
Maximum Sound Level 84 dbA
View Details