ORION Fans DC Brushless Fans (BLDC) OD2510-12LB

Description
Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Ball 1.8 CFM (0.050m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Ball 1.8 CFM (0.050m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1641-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1641-ND
DC Brushless Fans (BLDC) 1053-1641-ND
Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Ball 1.8 CFM (0.050m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Ball 1.8 CFM (0.050m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 25Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7624 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 25Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7624
Axial Fan, Ball Bearing, 25Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7624
AXIAL FAN, BALL BEARING, 25MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:1.8CFM; Noise Rating:16dB; Power Rating:-; Rated Speed:8000rpm RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 25MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:1.8CFM; Noise Rating:16dB; Power Rating:-; Rated Speed:8000rpm RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 25X10 12V BALL, 1.8cfm - OD2510-12LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 25X10 12V BALL, 1.8cfm
OD2510-12LB
FAN DC 25X10 12V BALL, 1.8cfm OD2510-12LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD2510-12LB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD2510-12LB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD2510-12LB
FAN AXIAL 25X10MM 12VDC WIRE

FAN AXIAL 25X10MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 25x10mm, 12VDC, 1.8CFM, 0.04A, 16dBA, 8000RPM, Dual Ball Bearing, 2x Wire Leads 28AWG

DC Fans DC Fan, 25x10mm, 12VDC, 1.8CFM, 0.04A, 16dBA, 8000RPM, Dual Ball Bearing, 2x Wire Leads 28AWG

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1641-ND 36AJ7624 OD2510-12LB OD2510-12LB OD2510-12LB
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 25Mm, 12Vdc; Supply Voltage Vdc Orion Fans FAN DC 25X10 12V BALL, 1.8cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.8 SCFM (3.06 m³/hr) 1.8 SCFM (3.06 m³/hr) 1.8 SCFM (3.06 m³/hr) 1.8 SCFM (3.06 m³/hr)
Maximum Static Pressure 0.1200 in H2O (0.2242 Torr)
Maximum Sound Level 16 dbA 16 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF330DCT12BKSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 12 watts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - N88-63314 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10038 SCFM (17062 m³/hr)
Maximum Sound Level 95 dbA
View Details
60x60x20mm, 12 VDC, 18.928 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06020CHJW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 18.93 SCFM (32.17 m³/hr)
Maximum Static Pressure 0.1830 in H2O (0.3419 Torr)
View Details
2 suppliers