ORION Fans DC Brushless Fans (BLDC) OD2510-05MB

Description
Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Ball 2.2 CFM (0.061m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Ball 2.2 CFM (0.061m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1640-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1640-ND
DC Brushless Fans (BLDC) 1053-1640-ND
Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Ball 2.2 CFM (0.061m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Ball 2.2 CFM (0.061m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 25Mm, 5Vdc; Supply Voltage Vdc Orion Fans - 36AJ7622 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 25Mm, 5Vdc; Supply Voltage Vdc Orion Fans
36AJ7622
Axial Fan, Ball Bearing, 25Mm, 5Vdc; Supply Voltage Vdc Orion Fans 36AJ7622
AXIAL FAN, BALL BEARING, 25MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:2.2CFM; Noise Rating:24dB; Power Rating:-; Rated Speed:10000rpm RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 25MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:2.2CFM; Noise Rating:24dB; Power Rating:-; Rated Speed:10000rpm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 25x10mm, 5VDC, 2.2CFM, 0.12A, 24dBA, 10000RPM, Dual Ball Bearing, 2x Wire Leads 28AWG

DC Fans DC Fan, 25x10mm, 5VDC, 2.2CFM, 0.12A, 24dBA, 10000RPM, Dual Ball Bearing, 2x Wire Leads 28AWG

Buy Now Datasheet
FAN DC 25X10mm 5V BALL, 2.2cfm - OD2510-05MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 25X10mm 5V BALL, 2.2cfm
OD2510-05MB
FAN DC 25X10mm 5V BALL, 2.2cfm OD2510-05MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD2510-05MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD2510-05MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD2510-05MB
FAN AXIAL 25X10MM BALL 5VDC WIRE

FAN AXIAL 25X10MM BALL 5VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1640-ND 36AJ7622 OD2510-05MB OD2510-05MB OD2510-05MB
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 25Mm, 5Vdc; Supply Voltage Vdc Orion Fans DC Fans FAN DC 25X10mm 5V BALL, 2.2cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.2 SCFM (3.74 m³/hr) 2.2 SCFM (3.74 m³/hr) 2.2 SCFM (3.74 m³/hr) 2.2 SCFM (3.74 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
Maximum Sound Level 24 dbA 24 dbA
Nominal Voltage 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

6010-11 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010M12BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0909 to ? in H2O (0.1699 to ? Torr)
Maximum Sound Level 32.07 dbA
View Details
Type 7F.20 - Filter Fan - 7F20823010200 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
Electrical - Climate Control - Filtered Fans - XFG6 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - UNO674004D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Sound Level 79 dbA
View Details