ORION Fans DC Brushless Fans (BLDC) OD2510-05HB

Description
Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Ball 2.7 CFM (0.076m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Ball 2.7 CFM (0.076m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1188-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1188-ND
DC Brushless Fans (BLDC) 1053-1188-ND
Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Ball 2.7 CFM (0.076m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Ball 2.7 CFM (0.076m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD2510-05HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD2510-05HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD2510-05HB
FAN AXIAL 25X10MM BALL 5VDC WIRE

FAN AXIAL 25X10MM BALL 5VDC WIRE

Supplier's Site
FAN DC 25X10mm 5V BALL, 2.7cfm - OD2510-05HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 25X10mm 5V BALL, 2.7cfm
OD2510-05HB
FAN DC 25X10mm 5V BALL, 2.7cfm OD2510-05HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 25Mm, 5Vdc; Supply Voltage Vdc Orion Fans - 36AJ7620 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 25Mm, 5Vdc; Supply Voltage Vdc Orion Fans
36AJ7620
Axial Fan, Ball Bearing, 25Mm, 5Vdc; Supply Voltage Vdc Orion Fans 36AJ7620
AXIAL FAN, BALL BEARING, 25MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:2.7CFM; Noise Rating:31dB; Power Rating:-; Rated Speed:12000rpm RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 25MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:2.7CFM; Noise Rating:31dB; Power Rating:-; Rated Speed:12000rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 25x10mm, 5VDC, 2.7CFM, 0.14A, 31dBA, 12000RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 25x10mm, 5VDC, 2.7CFM, 0.14A, 31dBA, 12000RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1188-ND OD2510-05HB OD2510-05HB 36AJ7620 OD2510-05HB
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 25X10mm 5V BALL, 2.7cfm Axial Fan, Ball Bearing, 25Mm, 5Vdc; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.7 SCFM (4.59 m³/hr) 2.7 SCFM (4.59 m³/hr) 2.7 SCFM (4.59 m³/hr) 2.7 SCFM (4.59 m³/hr)
Maximum Static Pressure 0.2300 in H2O (0.4297 Torr)
Maximum Sound Level 31 dbA 31 dbA
Nominal Voltage 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01804.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers
4010-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2657 to ? in H2O (0.4965 to ? Torr)
Maximum Sound Level 36.81 dbA
View Details
Axial Fans - 2303030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Maximum Sound Level 57.3 dbA
View Details
Axial Fan - 298DM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 73.9 SCFM (126 m³/hr)
Maximum Sound Level 34 dbA
View Details