ORION Fans DC Brushless Fans (BLDC) OD180APL-48LTB

Description
DC FAN 48V 180 X180X65MM
Request a Quote Datasheet
Description
DC FAN 48V 180 X180X65MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD180APL-48LTB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD180APL-48LTB-ND
DC Brushless Fans (BLDC) 1053-OD180APL-48LTB-ND
DC FAN 48V 180 X180X65MM

DC FAN 48V 180 X180X65MM

Buy Now Datasheet
Axial Fan, Ball Bearing, 180Mm, 48Vdc; Supply Voltage Vdc Orion Fans - 36AJ7617 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 180Mm, 48Vdc; Supply Voltage Vdc Orion Fans
36AJ7617
Axial Fan, Ball Bearing, 180Mm, 48Vdc; Supply Voltage Vdc Orion Fans 36AJ7617
AXIAL FAN, BALL BEARING, 180MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:300CFM; Noise Rating:46.1dBA; Power Rating:15.4W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 180MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:300CFM; Noise Rating:46.1dBA; Power Rating:15.4W; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 180x65mm, 48VDC, 300CFM, 0.3A, 46dBA, 2200RPM, 0.58inch H2O, Dual Ball Bearing, Terminals

DC Fans DC Fan, 180x65mm, 48VDC, 300CFM, 0.3A, 46dBA, 2200RPM, 0.58inch H2O, Dual Ball Bearing, Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD180APL-48LTB-ND 36AJ7617 OD180APL-48LTB
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 180Mm, 48Vdc; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 300 SCFM (510 m³/hr) 300 SCFM (510 m³/hr)
Maximum Static Pressure 0.5800 in H2O (1.08 Torr)
Maximum Sound Level 46.1 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RHA60000S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.20 - Filter Fan - 7F20812031000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Backward Curved Fan - N88-56354 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6315 SCFM (10734 m³/hr)
Maximum Sound Level 90 dbA
View Details