ORION Fans DC Brushless Fans (BLDC) OD180APL-48LB

Description
DC FAN 48V 180 X180X65MM
Request a Quote Datasheet
Description
DC FAN 48V 180 X180X65MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD180APL-48LB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD180APL-48LB-ND
DC Brushless Fans (BLDC) 1053-OD180APL-48LB-ND
DC FAN 48V 180 X180X65MM

DC FAN 48V 180 X180X65MM

Buy Now Datasheet
FAN DC 180X65 48V 300cfm - OD180APL-48LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 180X65 48V 300cfm
OD180APL-48LB
FAN DC 180X65 48V 300cfm OD180APL-48LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD180APL-48LB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD180APL-48LB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD180APL-48LB
DC FAN 48V 180 X180X65MM

DC FAN 48V 180 X180X65MM

Supplier's Site
Axial Fan, Ball Bearing, 180Mm, 48Vdc; Supply Voltage Vdc Orion Fans - 36AJ7616 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 180Mm, 48Vdc; Supply Voltage Vdc Orion Fans
36AJ7616
Axial Fan, Ball Bearing, 180Mm, 48Vdc; Supply Voltage Vdc Orion Fans 36AJ7616
AXIAL FAN, BALL BEARING, 180MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:300CFM; Noise Rating:46.1dBA; Power Rating:15.4W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 180MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:300CFM; Noise Rating:46.1dBA; Power Rating:15.4W; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 180x65mm, 48VDC, 300CFM, 0.3A, 46dBA, 2200RPM, Dual Ball Bearing, 2x Wire Leads 20AWG

DC Fans DC Fan, 180x65mm, 48VDC, 300CFM, 0.3A, 46dBA, 2200RPM, Dual Ball Bearing, 2x Wire Leads 20AWG

Buy Now Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD180APL-48LB-ND OD180APL-48LB OD180APL-48LB 36AJ7616 OD180APL-48LB
Product Name DC Brushless Fans (BLDC) FAN DC 180X65 48V 300cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 180Mm, 48Vdc; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 300 SCFM (510 m³/hr) 300 SCFM (510 m³/hr) 300 SCFM (510 m³/hr) 300 SCFM (510 m³/hr)
Maximum Static Pressure 0.5800 in H2O (1.08 Torr)
Maximum Sound Level 46.1 dbA 46.1 dbA
Nominal Voltage 48 volts 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
Filter Fan, Syn Fibre, 24M3/h, 120Vac Finder - 26AK8303 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Backward Curved Fan - N88-31554 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details