ORION Fans DC Brushless Fans (BLDC) OD180APL-48HBIP69K

Description
Fan Tubeaxial 48VDC Square - 180mm L x 180mm H Ball 460.0 CFM (12.88m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 180mm L x 180mm H Ball 460.0 CFM (12.88m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD180APL-48HBIP69K-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD180APL-48HBIP69K-ND
DC Brushless Fans (BLDC) 1053-OD180APL-48HBIP69K-ND
Fan Tubeaxial 48VDC Square - 180mm L x 180mm H Ball 460.0 CFM (12.88m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 180mm L x 180mm H Ball 460.0 CFM (12.88m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Axial Fan, Ball, 460Cfm, 1.03A, 48V; Supply Voltage Vdc Orion Fans - 34AK4176 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 460Cfm, 1.03A, 48V; Supply Voltage Vdc Orion Fans
34AK4176
Dc Axial Fan, Ball, 460Cfm, 1.03A, 48V; Supply Voltage Vdc Orion Fans 34AK4176
DC AXIAL FAN, BALL, 460CFM, 1.03A, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:460CFM; Noise Rating:63.2dBA; Power Rating:50.2W

DC AXIAL FAN, BALL, 460CFM, 1.03A, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:460CFM; Noise Rating:63.2dBA; Power Rating:50.2W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD180APL-48HBIP69K-ND 34AK4176
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 460Cfm, 1.03A, 48V; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 460 SCFM (782 m³/hr) 460 SCFM (782 m³/hr)
Maximum Static Pressure 1.1 in H2O (2.06 Torr)
Maximum Sound Level 63.2 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.48 SCFM (94.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF66000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 160 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 98XE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr)
Maximum Static Pressure 0.5100 in H2O (0.9528 Torr)
View Details