ORION Fans OD180APL Series OD180APL-48H*B

Description
Frame & Impeller Diecast Aluminum (Frame) PBT, UL94V-O - (Impeller) Connection 2x Lead wires 20AWG or terminals Motor Brushless DC, auto restart, rotor lock & polarity protected
Datasheet
Description
Frame & Impeller Diecast Aluminum (Frame) PBT, UL94V-O - (Impeller) Connection 2x Lead wires 20AWG or terminals Motor Brushless DC, auto restart, rotor lock & polarity protected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD180APL Series - OD180APL-48H*B - ORION Fans
Dallas, TX, USA
OD180APL Series
OD180APL-48H*B
OD180APL Series OD180APL-48H*B
Frame & Impeller Diecast Aluminum (Frame) PBT, UL94V-O - (Impeller) Connection 2x Lead wires 20AWG or terminals Motor Brushless DC, auto restart, rotor lock & polarity protected

Frame & Impeller Diecast Aluminum (Frame) PBT, UL94V-O - (Impeller)

Connection 2x Lead wires 20AWG or terminals

Motor Brushless DC, auto restart, rotor lock & polarity protected

Datasheet

Technical Specifications

  ORION Fans
Product Category Electronic Cooling Fans
Product Number OD180APL-48H*B
Product Name OD180APL Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 465 SCFM (790 m³/hr)
Maximum Static Pressure 1.2 in H2O (2.24 Torr)
Maximum Sound Level 63 dbA
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

6025-5 Series 1.62 Watt (W) Power Brushless DC Axial Fan - D6025M12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1972 to ? in H2O (0.3685 to ? Torr)
Maximum Sound Level 32.3 dbA
View Details
Backward Curved Fan - UNO675004D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5500 SCFM (9348 m³/hr)
Maximum Sound Level 84 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182304250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details