ORION Fans DC Brushless Fans (BLDC) OD180APL-24MTB

Description
DC FAN 24V 180 X180X65MM
Request a Quote Datasheet
Description
DC FAN 24V 180 X180X65MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD180APL-24MTB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD180APL-24MTB-ND
DC Brushless Fans (BLDC) 1053-OD180APL-24MTB-ND
DC FAN 24V 180 X180X65MM

DC FAN 24V 180 X180X65MM

Buy Now Datasheet
Axial Fan, Ball Bearing, 180Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7613 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 180Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7613
Axial Fan, Ball Bearing, 180Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7613
AXIAL FAN, BALL BEARING, 180MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:375CFM; Noise Rating:53.4dBA; Power Rating:28.3W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 180MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:375CFM; Noise Rating:53.4dBA; Power Rating:28.3W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 180x65mm, 24VDC, 375CFM, 0.97A, 53dBA, 2800RPM, 0.7inch H2O, Dual Ball Bearing, Terminals

DC Fans DC Fan, 180x65mm, 24VDC, 375CFM, 0.97A, 53dBA, 2800RPM, 0.7inch H2O, Dual Ball Bearing, Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD180APL-24MTB-ND 36AJ7613 OD180APL-24MTB
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 180Mm, 24Vdc; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 375 SCFM (637 m³/hr) 375 SCFM (637 m³/hr)
Maximum Static Pressure 0.7000 in H2O (1.31 Torr)
Maximum Sound Level 53.4 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 25 SCFM (42.49 m³/hr)
Maximum Sound Level 30 dbA
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH40000SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 11.71 inch (297 mm)
View Details