ORION Fans DC Brushless Fans (BLDC) OD180APL-24MB

Description
Fan Tubeaxial 24VDC Square - 180mm L x 180mm H Ball 375.0 CFM (10.50m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 180mm L x 180mm H Ball 375.0 CFM (10.50m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1486-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1486-ND
DC Brushless Fans (BLDC) 1053-1486-ND
Fan Tubeaxial 24VDC Square - 180mm L x 180mm H Ball 375.0 CFM (10.50m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 180mm L x 180mm H Ball 375.0 CFM (10.50m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 180X65 24V 375cfm - OD180APL-24MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 180X65 24V 375cfm
OD180APL-24MB
FAN DC 180X65 24V 375cfm OD180APL-24MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball, 375Cfm, 53Db, 24W, 24V; Supply Voltage Vdc Orion Fans - 89AH2539 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 375Cfm, 53Db, 24W, 24V; Supply Voltage Vdc Orion Fans
89AH2539
Axial Fan, Ball, 375Cfm, 53Db, 24W, 24V; Supply Voltage Vdc Orion Fans 89AH2539
AXIAL FAN, BALL, 375CFM, 53DB, 24W, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:375CFM; Noise Rating:53dBA; Power Rating:24W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL, 375CFM, 53DB, 24W, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:375CFM; Noise Rating:53dBA; Power Rating:24W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD180APL-24MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD180APL-24MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD180APL-24MB
FAN AXIAL 180X65MM 24VDC WIRE

FAN AXIAL 180X65MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 180x65mm, 24VDC, 375CFM, 0.97A, 53dBA, 2800RPM, Dual Ball Bearing, 2x Wire Leads 20AWG

DC Fans DC Fan, 180x65mm, 24VDC, 375CFM, 0.97A, 53dBA, 2800RPM, Dual Ball Bearing, 2x Wire Leads 20AWG

Buy Now Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1486-ND OD180APL-24MB 89AH2539 OD180APL-24MB OD180APL-24MB
Product Name DC Brushless Fans (BLDC) FAN DC 180X65 24V 375cfm Axial Fan, Ball, 375Cfm, 53Db, 24W, 24V; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 375 SCFM (637 m³/hr) 375 SCFM (637 m³/hr) 375 SCFM (637 m³/hr) 375 SCFM (637 m³/hr)
Maximum Static Pressure 0.7000 in H2O (1.31 Torr)
Maximum Sound Level 53 dbA 53 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
Axial Fans - 2557268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.99 SCFM (141 m³/hr)
Maximum Sound Level 49 dbA
View Details