ORION Fans DC Brushless Fans (BLDC) OD180APL-24LB

Description
Fan Tubeaxial 24VDC Square - 180mm L x 180mm H Ball 300.0 CFM (8.40m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 180mm L x 180mm H Ball 300.0 CFM (8.40m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD180APL-24LB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD180APL-24LB-ND
DC Brushless Fans (BLDC) OD180APL-24LB-ND
Fan Tubeaxial 24VDC Square - 180mm L x 180mm H Ball 300.0 CFM (8.40m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 180mm L x 180mm H Ball 300.0 CFM (8.40m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 180x65mm, 24VDC, 300CFM, 0.52A, 46dBA, 2200RPM, Dual Ball Bearing, 2x Wire Leads 20AWG

DC Fans DC Fan, 180x65mm, 24VDC, 300CFM, 0.52A, 46dBA, 2200RPM, Dual Ball Bearing, 2x Wire Leads 20AWG

Buy Now Datasheet
FAN DC 180X65 24V 300cfm - OD180APL-24LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 180X65 24V 300cfm
OD180APL-24LB
FAN DC 180X65 24V 300cfm OD180APL-24LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD180APL-24LB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD180APL-24LB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD180APL-24LB
FAN AXIAL 180X65MM 24VDC WIRE

FAN AXIAL 180X65MM 24VDC WIRE

Supplier's Site
Axial Fan, Ball Bearing, 180Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7611 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 180Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7611
Axial Fan, Ball Bearing, 180Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7611
AXIAL FAN, BALL BEARING, 180MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:300CFM; Noise Rating:46.1dBA; Power Rating:15.6W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 180MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:300CFM; Noise Rating:46.1dBA; Power Rating:15.6W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD180APL-24LB-ND OD180APL-24LB OD180APL-24LB OD180APL-24LB 36AJ7611
Product Name DC Brushless Fans (BLDC) DC Fans FAN DC 180X65 24V 300cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 180Mm, 24Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 300 SCFM (510 m³/hr) 300 SCFM (510 m³/hr) 300 SCFM (510 m³/hr) 300 SCFM (510 m³/hr)
Maximum Static Pressure 0.5800 in H2O (1.08 Torr)
Maximum Sound Level 46 dbA 46 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3081205700 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details
5010-7 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5010L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1839 to ? in H2O (0.3435 to ? Torr)
Maximum Sound Level 33.15 dbA
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details