ORION Fans OD180APL Series OD180APL-24L*B

Description
Frame & Impeller Diecast Aluminum (Frame) PBT, UL94V-O - (Impeller) Connection 2x Lead wires 20AWG or terminals Motor Brushless DC, auto restart, rotor lock & polarity protected
Datasheet
Description
Frame & Impeller Diecast Aluminum (Frame) PBT, UL94V-O - (Impeller) Connection 2x Lead wires 20AWG or terminals Motor Brushless DC, auto restart, rotor lock & polarity protected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD180APL Series - OD180APL-24L*B - ORION Fans
Dallas, TX, USA
OD180APL Series
OD180APL-24L*B
OD180APL Series OD180APL-24L*B
Frame & Impeller Diecast Aluminum (Frame) PBT, UL94V-O - (Impeller) Connection 2x Lead wires 20AWG or terminals Motor Brushless DC, auto restart, rotor lock & polarity protected

Frame & Impeller Diecast Aluminum (Frame) PBT, UL94V-O - (Impeller)

Connection 2x Lead wires 20AWG or terminals

Motor Brushless DC, auto restart, rotor lock & polarity protected

Datasheet

Technical Specifications

  ORION Fans
Product Category Electronic Cooling Fans
Product Number OD180APL-24L*B
Product Name OD180APL Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 250 SCFM (425 m³/hr)
Maximum Static Pressure 0.5900 in H2O (1.1 Torr)
Maximum Sound Level 38 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30 to 36.48 SCFM (51 to 62 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fans - 1759830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 930 SCFM (1580 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.20 - Filter Fan - 7F20823020550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
Axial Fan - 380DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.4 SCFM (15.98 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details