ORION Fans DC Brushless Fans (BLDC) OD180APL-24HTBIP69K

Description
Fan Tubeaxial 24VDC Square - 180mm L x 180mm H Ball 460.0 CFM (12.88m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 180mm L x 180mm H Ball 460.0 CFM (12.88m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD180APL-24HTBIP69K-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD180APL-24HTBIP69K-ND
DC Brushless Fans (BLDC) 1053-OD180APL-24HTBIP69K-ND
Fan Tubeaxial 24VDC Square - 180mm L x 180mm H Ball 460.0 CFM (12.88m³/min) 2 Terminals

Fan Tubeaxial 24VDC Square - 180mm L x 180mm H Ball 460.0 CFM (12.88m³/min) 2 Terminals

Buy Now Datasheet
Dc Axial Fan, Ball, 460Cfm, 2.5A, 24V; Supply Voltage Vdc Orion Fans - 34AK4174 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 460Cfm, 2.5A, 24V; Supply Voltage Vdc Orion Fans
34AK4174
Dc Axial Fan, Ball, 460Cfm, 2.5A, 24V; Supply Voltage Vdc Orion Fans 34AK4174
DC AXIAL FAN, BALL, 460CFM, 2.5A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:460CFM; Noise Rating:63.2dBA; Power Rating:60.2W

DC AXIAL FAN, BALL, 460CFM, 2.5A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:460CFM; Noise Rating:63.2dBA; Power Rating:60.2W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD180APL-24HTBIP69K-ND 34AK4174
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 460Cfm, 2.5A, 24V; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 460 SCFM (782 m³/hr) 460 SCFM (782 m³/hr)
Maximum Static Pressure 1.1 in H2O (2.06 Torr)
Maximum Sound Level 63.2 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Receptacle, 250V/6.3A Max., For Germany Rohs Compliant Stego - 82K8785 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125XL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 57.2 SCFM (97.22 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fans - 1442051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.94 SCFM (16.9 m³/hr)
Blower/Fan Type Axial Fan
View Details