ORION Fans
Fans - DC
OD180APL-24HBIP69K
Description
FAN, DC 180X65MM 24V
Request a Quote
Email Supplier
Description
FAN, DC 180X65MM 24V
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Fans and Blowers (industrial) |
|
Product Number
|
OD180APL-24HBIP69K |
|
Product Name
|
Fans - DC |
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Filter Fans
Fan / Blower Diameter
3.6 inch (92 mm)
Air Flow Rate
8 SCFM (14 m³/hr)
View Details
Rogers Machinery Company, Inc.
Applications / Use
HVAC
Air Flow Rate
5 SCFM (9.01 m³/hr)
Static Pressure Range
249 in H2O (465 Torr)
View Details
Applications / Use
Materials Handling
Environment
Clean
Air Flow Rate
32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Paxton Products, an ITW company
Applications / Use
Pressure Blower
Product Form
Packaged
Environment
Clean
View Details