Fan Tubeaxial 24VDC Square - 180mm L x 180mm H Ball 460.0 CFM (12.88m³/min) 2 Wire Leads
DC AXIAL FAN, BALL, 460CFM, 2.5A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:460CFM; Noise Rating:63.2dBA; Power Rating:60.2W
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OD180APL-24HBIP68-ND | 34AK4171 |
| Product Name | DC Brushless Fans (BLDC) | Dc Axial Fan, Ball, 460Cfm, 2.5A, 24V; Supply Voltage Vdc Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 460 SCFM (782 m³/hr) | 460 SCFM (782 m³/hr) |
| Maximum Static Pressure | 1.1 in H2O (2.06 Torr) | |
| Maximum Sound Level | 63.2 dbA | |
| Nominal Voltage | 24 volts | 24 volts |