ORION Fans OD180APL Series OD180APL-24H*B

Description
Frame & Impeller Diecast Aluminum (Frame) PBT, UL94V-O - (Impeller) Connection 2x Lead wires 20AWG or terminals Motor Brushless DC, auto restart, rotor lock & polarity protected
Datasheet
Description
Frame & Impeller Diecast Aluminum (Frame) PBT, UL94V-O - (Impeller) Connection 2x Lead wires 20AWG or terminals Motor Brushless DC, auto restart, rotor lock & polarity protected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD180APL Series - OD180APL-24H*B - ORION Fans
Dallas, TX, USA
OD180APL Series
OD180APL-24H*B
OD180APL Series OD180APL-24H*B
Frame & Impeller Diecast Aluminum (Frame) PBT, UL94V-O - (Impeller) Connection 2x Lead wires 20AWG or terminals Motor Brushless DC, auto restart, rotor lock & polarity protected

Frame & Impeller Diecast Aluminum (Frame) PBT, UL94V-O - (Impeller)

Connection 2x Lead wires 20AWG or terminals

Motor Brushless DC, auto restart, rotor lock & polarity protected

Datasheet

Technical Specifications

  ORION Fans
Product Category Electronic Cooling Fans
Product Number OD180APL-24H*B
Product Name OD180APL Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 450 SCFM (765 m³/hr)
Maximum Static Pressure 1.2 in H2O (2.24 Torr)
Maximum Sound Level 62 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - DPF33000A230WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 152 SCFM (258 m³/hr)
Nominal Voltage 230 volts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Axial Fan - E68-56216 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8400 SCFM (14278 m³/hr)
Maximum Sound Level 84 dbA
View Details
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010BHAW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Sound Level 14 dbA
Nominal Voltage 5 volts
View Details
2 suppliers