ORION Fans DC Brushless Fans (BLDC) OD180APL-12LB

Description
FAN AXIAL 180X65MM 12VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 180X65MM 12VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD180APL-12LB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD180APL-12LB-ND
DC Brushless Fans (BLDC) 1053-OD180APL-12LB-ND
FAN AXIAL 180X65MM 12VDC WIRE

FAN AXIAL 180X65MM 12VDC WIRE

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 180x65mm, 12VDC, 300CFM, 1.1A, 46dBA, 2200RPM, Dual Ball Bearing, 2x Wire Leads 20AWG

DC Fans DC Fan, 180x65mm, 12VDC, 300CFM, 1.1A, 46dBA, 2200RPM, Dual Ball Bearing, 2x Wire Leads 20AWG

Buy Now Datasheet
Axial Fan, Ball Bearing, 180Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7606 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 180Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7606
Axial Fan, Ball Bearing, 180Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7606
AXIAL FAN, BALL BEARING, 180MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:300CFM; Noise Rating:46.1dBA; Power Rating:19W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 180MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:300CFM; Noise Rating:46.1dBA; Power Rating:19W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 180X65 12V 300cfm - OD180APL-12LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 180X65 12V 300cfm
OD180APL-12LB
FAN DC 180X65 12V 300cfm OD180APL-12LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD180APL-12LB-ND OD180APL-12LB 36AJ7606 OD180APL-12LB
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball Bearing, 180Mm, 12Vdc; Supply Voltage Vdc Orion Fans FAN DC 180X65 12V 300cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 300 SCFM (510 m³/hr) 300 SCFM (510 m³/hr) 300 SCFM (510 m³/hr)
Maximum Static Pressure 0.5800 in H2O (1.08 Torr)
Maximum Sound Level 46.1 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.31 - Reverse flow filter fan - 7F3182301020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
8015-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0713 to ? in H2O (0.1331 to ? Torr)
Maximum Sound Level 27.23 dbA
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details