ORION Fans DC Brushless Fans (BLDC) OD180APL-12HTB

Description
DC FAN 12V 180 X180X65MM
Request a Quote Datasheet
Description
DC FAN 12V 180 X180X65MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD180APL-12HTB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD180APL-12HTB-ND
DC Brushless Fans (BLDC) 1053-OD180APL-12HTB-ND
DC FAN 12V 180 X180X65MM

DC FAN 12V 180 X180X65MM

Buy Now Datasheet
Axial Fan, Ball Bearing, 180Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7605 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 180Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7605
Axial Fan, Ball Bearing, 180Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7605
AXIAL FAN, BALL BEARING, 180MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:460CFM; Noise Rating:63.2dBA; Power Rating:50.4W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 180MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:460CFM; Noise Rating:63.2dBA; Power Rating:50.4W; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 180x65mm, 12VDC, 460CFM, 4.2A, 63dBA, 3400RPM, 1.1inch H2O, Dual Ball Bearing, Terminals

DC Fans DC Fan, 180x65mm, 12VDC, 460CFM, 4.2A, 63dBA, 3400RPM, 1.1inch H2O, Dual Ball Bearing, Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD180APL-12HTB-ND 36AJ7605 OD180APL-12HTB
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 180Mm, 12Vdc; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 460 SCFM (782 m³/hr) 460 SCFM (782 m³/hr)
Maximum Static Pressure 1.1 in H2O (2.06 Torr)
Maximum Sound Level 63.2 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.47 SCFM (14.4 m³/hr)
Blower/Fan Type Axial Fan
View Details
Filter Fan FF 018 - 01804.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T3RBK460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 460 volts
View Details