ORION Fans DC Brushless Fans (BLDC) OD180APL-12HBIP68

Description
Fan Tubeaxial 12VDC Square - 180mm L x 180mm H Ball 460.0 CFM (12.88m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 180mm L x 180mm H Ball 460.0 CFM (12.88m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD180APL-12HBIP68-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD180APL-12HBIP68-ND
DC Brushless Fans (BLDC) 1053-OD180APL-12HBIP68-ND
Fan Tubeaxial 12VDC Square - 180mm L x 180mm H Ball 460.0 CFM (12.88m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 180mm L x 180mm H Ball 460.0 CFM (12.88m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Axial Fan, Ball, 460Cfm, 4.2A, 12V; Supply Voltage Vdc Orion Fans - 34AK4167 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 460Cfm, 4.2A, 12V; Supply Voltage Vdc Orion Fans
34AK4167
Dc Axial Fan, Ball, 460Cfm, 4.2A, 12V; Supply Voltage Vdc Orion Fans 34AK4167
DC AXIAL FAN, BALL, 460CFM, 4.2A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:460CFM; Noise Rating:63.2dBA; Power Rating:50.4W

DC AXIAL FAN, BALL, 460CFM, 4.2A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:460CFM; Noise Rating:63.2dBA; Power Rating:50.4W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD180APL-12HBIP68-ND 34AK4167
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 460Cfm, 4.2A, 12V; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 460 SCFM (782 m³/hr) 460 SCFM (782 m³/hr)
Maximum Static Pressure 1.1 in H2O (2.06 Torr)
Maximum Sound Level 63.2 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

40x40x10mm, 12 VDC, 7 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04010CBJW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
View Details
3 suppliers
Axial Fan - 125XT - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 127 SCFM (216 m³/hr)
Maximum Static Pressure 0.6700 in H2O (1.25 Torr)
View Details
0.59 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB208N - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.6003 SCFM (1.02 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
View Details
Ptc Heater, 13W, Ac/dc 30-60 V, 60Mm, Cable 360Mm Stego - 27T2319 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details