ORION Fans DC Brushless Fans (BLDC) OD172SAPL-48MB

Description
DC FAN 48V 172X150X38MM
Request a Quote Datasheet
Description
DC FAN 48V 172X150X38MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD172SAPL-48MB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD172SAPL-48MB-ND
DC Brushless Fans (BLDC) 1053-OD172SAPL-48MB-ND
DC FAN 48V 172X150X38MM

DC FAN 48V 172X150X38MM

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 172x150x38mm, 48VDC, 190CFM, 0.3A, 45dBA, 2800RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 172x150x38mm, 48VDC, 190CFM, 0.3A, 45dBA, 2800RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 172Mm, 48Vdc; Supply Voltage Vdc Orion Fans - 36AJ7603 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 172Mm, 48Vdc; Supply Voltage Vdc Orion Fans
36AJ7603
Axial Fan, Ball Bearing, 172Mm, 48Vdc; Supply Voltage Vdc Orion Fans 36AJ7603
AXIAL FAN, BALL BEARING, 172MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:190CFM; Noise Rating:45dB; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 172MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:190CFM; Noise Rating:45dB; IP Rating:- RoHS Compliant: Yes

Supplier's Site
FAN DC 172X38 48V 190cfm - OD172SAPL-48MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 172X38 48V 190cfm
OD172SAPL-48MB
FAN DC 172X38 48V 190cfm OD172SAPL-48MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD172SAPL-48MB-ND OD172SAPL-48MB 36AJ7603 OD172SAPL-48MB
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball Bearing, 172Mm, 48Vdc; Supply Voltage Vdc Orion Fans FAN DC 172X38 48V 190cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 190 SCFM (323 m³/hr) 190 SCFM (323 m³/hr) 190 SCFM (323 m³/hr)
Maximum Static Pressure 0.5100 in H2O (0.9528 Torr)
Maximum Sound Level 45 dbA
Nominal Voltage 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
Axial Fans - 1118350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.95 SCFM (144 m³/hr)
Blower/Fan Type Axial Fan
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 150W Rohs Compliant Stego - 70M7862 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details