ORION Fans DC Fans OD172SAPL-24LTB

Description
DC Fans DC Fan, 172x38mm, 24VDC, 120CFM, Ball Bearing, Terminals
Datasheet
Description
DC Fans DC Fan, 172x38mm, 24VDC, 120CFM, Ball Bearing, Terminals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DC Fans DC Fan, 172x38mm, 24VDC, 120CFM, Ball Bearing, Terminals

DC Fans DC Fan, 172x38mm, 24VDC, 120CFM, Ball Bearing, Terminals

Buy Now Datasheet
FAN DC 172X38 24V TERMINALS 120cfm - OD172SAPL-24LTB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 172X38 24V TERMINALS 120cfm
OD172SAPL-24LTB
FAN DC 172X38 24V TERMINALS 120cfm OD172SAPL-24LTB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number OD172SAPL-24LTB OD172SAPL-24LTB
Product Name DC Fans FAN DC 172X38 24V TERMINALS 120cfm
Maximum Air Flow 120 SCFM (204 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 228 SCFM (387 m³/hr)
Running Current 0.1200 amps
View Details
6015-9 Series 2.38 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015X12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1776 to ? in H2O (0.3317 to ? Torr)
Maximum Sound Level 33.4 dbA
View Details
Axial Fan - 125DM 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details