ORION Fans DC Brushless Fans (BLDC) OD172SAPL-24HB

Description
Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 225.0 CFM (6.30m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 225.0 CFM (6.30m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1184-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1184-ND
DC Brushless Fans (BLDC) 1053-1184-ND
Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 225.0 CFM (6.30m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 225.0 CFM (6.30m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 172X38 24V 225cfm - OD172SAPL-24HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 172X38 24V 225cfm
OD172SAPL-24HB
FAN DC 172X38 24V 225cfm OD172SAPL-24HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site
Fan; DC; 15 to 19 V; 4200 RPM; 55 dB; 230 CFM; 172 mm Dia. x 51 mm T; Dual Ball - 70103290 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; DC; 15 to 19 V; 4200 RPM; 55 dB; 230 CFM; 172 mm Dia. x 51 mm T; Dual Ball
70103290
Fan; DC; 15 to 19 V; 4200 RPM; 55 dB; 230 CFM; 172 mm Dia. x 51 mm T; Dual Ball 70103290
Special Features Available — Minimums Apply* Tachometers Alarms Thermal Speed Control PWM (Pulse Width Modulated) Inputs Low Heat High Air Flow Low Power Consumption 300,000+ Hours MTBF Terminal Connections *Contact your local Allied sales representative.

Special Features Available — Minimums Apply*

  • Tachometers
  • Alarms
  • Thermal Speed Control
  • PWM (Pulse Width Modulated) Inputs
  • Low Heat
  • High Air Flow
  • Low Power Consumption
  • 300,000+ Hours MTBF
  • Terminal Connections *Contact your local Allied sales representative.
Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 172x150x38mm, 24VDC, 225CFM, 0.97A, 55dBA, 4000RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 172x150x38mm, 24VDC, 225CFM, 0.97A, 55dBA, 4000RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 172Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7598 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 172Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7598
Axial Fan, Ball Bearing, 172Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7598
AXIAL FAN, BALL BEARING, 172MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:225CFM; Noise Rating:55dB; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 172MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:225CFM; Noise Rating:55dB; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD172SAPL-24HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD172SAPL-24HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD172SAPL-24HB
FAN AXIAL 172X38.5MM 24VDC WIRE

FAN AXIAL 172X38.5MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1184-ND OD172SAPL-24HB 70103290 OD172SAPL-24HB 36AJ7598 OD172SAPL-24HB
Product Name DC Brushless Fans (BLDC) FAN DC 172X38 24V 225cfm Fan; DC; 15 to 19 V; 4200 RPM; 55 dB; 230 CFM; 172 mm Dia. x 51 mm T; Dual Ball DC Fans Axial Fan, Ball Bearing, 172Mm, 24Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 225 SCFM (382 m³/hr) 225 SCFM (382 m³/hr) 225 SCFM (382 m³/hr) 225 SCFM (382 m³/hr) 225 SCFM (382 m³/hr)
Maximum Static Pressure 0.7300 in H2O (1.36 Torr) 0.7300 in H2O (1.36 Torr)
Maximum Sound Level 55 dbA 55 dbA 55 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.1 SCFM (32.46 m³/hr)
Maximum Sound Level 31 dbA
View Details
Electrical - Climate Control - Filtered Fans - PFF40000 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Axial Fan - 125DX 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details