ORION Fans DC Brushless Fans (BLDC) OD172SAPL-12MB

Description
DC FAN 12V 172X150X38MM
Request a Quote Datasheet
Description
DC FAN 12V 172X150X38MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD172SAPL-12MB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD172SAPL-12MB-ND
DC Brushless Fans (BLDC) 1053-OD172SAPL-12MB-ND
DC FAN 12V 172X150X38MM

DC FAN 12V 172X150X38MM

Buy Now Datasheet
Axial Fan, Ball Bearing, 172Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7597 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 172Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7597
Axial Fan, Ball Bearing, 172Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7597
AXIAL FAN, BALL BEARING, 172MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:190CFM; Noise Rating:45dB; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 172MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:190CFM; Noise Rating:45dB; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 172X38 12V 190cfm - OD172SAPL-12MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 172X38 12V 190cfm
OD172SAPL-12MB
FAN DC 172X38 12V 190cfm OD172SAPL-12MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 172x150x38mm, 12VDC, 190CFM, 1.1A, 45dBA, 3300RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 172x150x38mm, 12VDC, 190CFM, 1.1A, 45dBA, 3300RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD172SAPL-12MB-ND 36AJ7597 OD172SAPL-12MB OD172SAPL-12MB
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 172Mm, 12Vdc; Supply Voltage Vdc Orion Fans FAN DC 172X38 12V 190cfm DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 190 SCFM (323 m³/hr) 190 SCFM (323 m³/hr) 190 SCFM (323 m³/hr)
Maximum Static Pressure 0.5100 in H2O (0.9528 Torr)
Maximum Sound Level 45 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - DPF33000A230BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 152 SCFM (258 m³/hr)
Nominal Voltage 230 volts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 298DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 95.1 SCFM (162 m³/hr)
Maximum Sound Level 43 dbA
View Details