ORION Fans OD172SAPL Series OD172SAPL-12M*

Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead wires, AWG22 or terminals Motor Brushless DC, auto restart, polarity protected
Datasheet
Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead wires, AWG22 or terminals Motor Brushless DC, auto restart, polarity protected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD172SAPL Series - OD172SAPL-12M* - ORION Fans
Dallas, TX, USA
OD172SAPL Series
OD172SAPL-12M*
OD172SAPL Series OD172SAPL-12M*
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead wires, AWG22 or terminals Motor Brushless DC, auto restart, polarity protected

Frame Diecast Aluminum

Impeller PBT, UL94V-O plastic

Connection 2x Lead wires, AWG22 or terminals

Motor Brushless DC, auto restart, polarity protected

Datasheet

Technical Specifications

  ORION Fans
Product Category Electronic Cooling Fans
Product Number OD172SAPL-12M*
Product Name OD172SAPL Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 190 SCFM (323 m³/hr)
Maximum Static Pressure 0.5100 in H2O (0.9528 Torr)
Maximum Sound Level 45 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - DPF33000A115BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 152 SCFM (258 m³/hr)
Nominal Voltage 115 volts
View Details
Type 7F.20 - Filter Fan - 7F2082305550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
Axial Fan - 125DX 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details