ORION Fans DC Brushless Fans (BLDC) OD172SAP-48HTB

Description
FAN AXIAL 172X51MM 48VDC TERM
Request a Quote Datasheet
Description
FAN AXIAL 172X51MM 48VDC TERM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD172SAP-48HTB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD172SAP-48HTB-ND
DC Brushless Fans (BLDC) 1053-OD172SAP-48HTB-ND
FAN AXIAL 172X51MM 48VDC TERM

FAN AXIAL 172X51MM 48VDC TERM

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 172x150x51mm, 48VDC, 235CFM, Ball Bearing, Terminals

DC Fans DC Fan, 172x150x51mm, 48VDC, 235CFM, Ball Bearing, Terminals

Buy Now Datasheet
FAN DC 172X51 48V TERMINALS, 235cfm - OD172SAP-48HTB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 172X51 48V TERMINALS, 235cfm
OD172SAP-48HTB
FAN DC 172X51 48V TERMINALS, 235cfm OD172SAP-48HTB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD172SAP-48HTB-ND OD172SAP-48HTB OD172SAP-48HTB
Product Name DC Brushless Fans (BLDC) DC Fans FAN DC 172X51 48V TERMINALS, 235cfm
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 SCFM (399 m³/hr) 235 SCFM (399 m³/hr)
Maximum Static Pressure 0.7700 in H2O (1.44 Torr)
Maximum Sound Level 52 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 195 watts
View Details
Axial Fans - 1118309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 180 SCFM (306 m³/hr)
Blower/Fan Type Axial Fan
View Details
Fixed Thermostat Stego - 99AC3000 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details