Fan Tubeaxial 48VDC Rectangular/Rounded - 172mm L x 150mm H Ball 300.0 CFM (8.40m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 1053-1841-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 300 SCFM (510 m³/hr) |
| Maximum Static Pressure | 0.9800 in H2O (1.83 Torr) |
| Maximum Sound Level | 57 dbA |
| Nominal Voltage | 48 volts |