ORION Fans DC Brushless Fans (BLDC) OD172SAP-48HBXC

Description
Fan Tubeaxial 48VDC Rectangular/Rounded - 172mm L x 150mm H Ball 307.0 CFM (8.60m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Rectangular/Rounded - 172mm L x 150mm H Ball 307.0 CFM (8.60m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1182-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1182-ND
DC Brushless Fans (BLDC) 1053-1182-ND
Fan Tubeaxial 48VDC Rectangular/Rounded - 172mm L x 150mm H Ball 307.0 CFM (8.60m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Rectangular/Rounded - 172mm L x 150mm H Ball 307.0 CFM (8.60m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD172SAP-48HBXC - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD172SAP-48HBXC
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD172SAP-48HBXC
FAN AXIAL 172X50.8MM 48VDC WIRE

FAN AXIAL 172X50.8MM 48VDC WIRE

Supplier's Site
Axial Fan, Ball Bearing, 172Mm, 48Vdc; Supply Voltage Vdc Orion Fans - 36AJ7589 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 172Mm, 48Vdc; Supply Voltage Vdc Orion Fans
36AJ7589
Axial Fan, Ball Bearing, 172Mm, 48Vdc; Supply Voltage Vdc Orion Fans 36AJ7589
AXIAL FAN, BALL BEARING, 172MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:307CFM; Noise Rating:67dB; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 172MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:307CFM; Noise Rating:67dB; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, High Performance, 172x150x51mm, 48VDC, 307CFM, 1.2A, 67dBA, 4600RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, High Performance, 172x150x51mm, 48VDC, 307CFM, 1.2A, 67dBA, 4600RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
FAN DC 172X51 48V 307cfm - OD172SAP-48HBXC - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 172X51 48V 307cfm
OD172SAP-48HBXC
FAN DC 172X51 48V 307cfm OD172SAP-48HBXC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1182-ND OD172SAP-48HBXC 36AJ7589 OD172SAP-48HBXC OD172SAP-48HBXC
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 172Mm, 48Vdc; Supply Voltage Vdc Orion Fans DC Fans FAN DC 172X51 48V 307cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 307 SCFM (522 m³/hr) 307 SCFM (522 m³/hr) 307 SCFM (522 m³/hr) 307 SCFM (522 m³/hr)
Maximum Static Pressure 1.6 in H2O (2.99 Torr)
Maximum Sound Level 67 dbA 67 dbA
Nominal Voltage 48 volts 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

2510-5 Series 0.70 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D2510L05BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0780 to ? in H2O (0.1456 to ? Torr)
Maximum Sound Level 18.14 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812055500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Electrical - Climate Control - Filtered Fans - PTF61000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 170 watts
View Details
Axial Fan - 125DM 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details