ORION Fans DC Brushless Fans (BLDC) OD172SAP-48HB

Description
Fan Tubeaxial 48VDC Rectangular/Rounded - 172mm L x 150mm H Ball 235.0 CFM (6.58m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Rectangular/Rounded - 172mm L x 150mm H Ball 235.0 CFM (6.58m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1181-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1181-ND
DC Brushless Fans (BLDC) 1053-1181-ND
Fan Tubeaxial 48VDC Rectangular/Rounded - 172mm L x 150mm H Ball 235.0 CFM (6.58m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Rectangular/Rounded - 172mm L x 150mm H Ball 235.0 CFM (6.58m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 172Mm, 48Vdc; Supply Voltage Vdc Orion Fans - 36AJ7588 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 172Mm, 48Vdc; Supply Voltage Vdc Orion Fans
36AJ7588
Axial Fan, Ball Bearing, 172Mm, 48Vdc; Supply Voltage Vdc Orion Fans 36AJ7588
AXIAL FAN, BALL BEARING, 172MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:235CFM; Noise Rating:52dB; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 172MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:235CFM; Noise Rating:52dB; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 172x150x51mm, 48VDC, 235CFM, 0.48A, 52dBA, 3300RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 172x150x51mm, 48VDC, 235CFM, 0.48A, 52dBA, 3300RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Fan; DC; 38 to 55 V; 3700 RPM; 50 dB; 235 CFM; 6.7 in. L x 5.9 in. W x 2 in. T - 70103692 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; DC; 38 to 55 V; 3700 RPM; 50 dB; 235 CFM; 6.7 in. L x 5.9 in. W x 2 in. T
70103692
Fan; DC; 38 to 55 V; 3700 RPM; 50 dB; 235 CFM; 6.7 in. L x 5.9 in. W x 2 in. T 70103692
Special Features Available — Minimums Apply* Tachometers Alarms Thermal Speed Control PWM (Pulse Width Modulated) Inputs Low Heat High Air Flow Low Power Consumption 300,000+ Hours MTBF Terminal Connections *Contact your local Allied sales representative.

Special Features Available — Minimums Apply*

  • Tachometers
  • Alarms
  • Thermal Speed Control
  • PWM (Pulse Width Modulated) Inputs
  • Low Heat
  • High Air Flow
  • Low Power Consumption
  • 300,000+ Hours MTBF
  • Terminal Connections *Contact your local Allied sales representative.
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD172SAP-48HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD172SAP-48HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD172SAP-48HB
FAN AXIAL 172X50.8MM 48VDC WIRE

FAN AXIAL 172X50.8MM 48VDC WIRE

Supplier's Site
FAN DC 172X51 48V, 235cfm - OD172SAP-48HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 172X51 48V, 235cfm
OD172SAP-48HB
FAN DC 172X51 48V, 235cfm OD172SAP-48HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1181-ND 36AJ7588 OD172SAP-48HB 70103692 OD172SAP-48HB OD172SAP-48HB
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 172Mm, 48Vdc; Supply Voltage Vdc Orion Fans DC Fans Fan; DC; 38 to 55 V; 3700 RPM; 50 dB; 235 CFM; 6.7 in. L x 5.9 in. W x 2 in. T Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 172X51 48V, 235cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 SCFM (399 m³/hr) 235 SCFM (399 m³/hr) 235 SCFM (399 m³/hr) 235 SCFM (399 m³/hr) 235 SCFM (399 m³/hr)
Maximum Static Pressure 0.7900 in H2O (1.48 Torr) 0.7900 in H2O (1.48 Torr)
Maximum Sound Level 52 dbA 52 dbA 52 dbA
Nominal Voltage 48 volts 48 volts 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF67000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details
Outdoor Filter Fan, 11.8 Cfm, 48 Vdc Rohs Compliant Stego - 70M7792 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
4015-5 Series 2.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015Y12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5689 to ? in H2O (1.06 to ? Torr)
Maximum Sound Level 40.1 dbA
View Details
Axial Fan - 298DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.6 SCFM (140 m³/hr)
Maximum Sound Level 38 dbA
View Details