Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 180.0 CFM (5.04m³/min) 2 Wire Leads
AXIAL FAN, BALL BEARING, 172MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:180CFM; Noise Rating:42dB RoHS Compliant: Yes
DC Fans DC Axial Fan, 172x150x51mm, 24VDC, 180CFM, 13W, 0.52A, 42dBA, 1600RPM, Dual Ball Bearing, Wire Leads, IP68 Rated
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD172SAP-24MBIP68-ND | 36AJ7587 | OD172SAP-24MBIP68 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, Ball Bearing, 172Mm, 24Vdc; Supply Voltage Vdc Orion Fans | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 180 SCFM (306 m³/hr) | 180 SCFM (306 m³/hr) | |
| Maximum Static Pressure | 0.5100 in H2O (0.9528 Torr) | ||
| Maximum Sound Level | 42 dbA | ||
| Nominal Voltage | 24 volts | 24 volts |