ORION Fans OD172S Series OD172SAP-24M*

Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead wires, AWG22 or terminals Motor Brushless DC, auto restart, polarity protected
Datasheet
Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead wires, AWG22 or terminals Motor Brushless DC, auto restart, polarity protected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD172S Series - OD172SAP-24M* - ORION Fans
Dallas, TX, USA
OD172S Series
OD172SAP-24M*
OD172S Series OD172SAP-24M*
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead wires, AWG22 or terminals Motor Brushless DC, auto restart, polarity protected

Frame Diecast Aluminum

Impeller PBT, UL94V-O plastic

Connection 2x Lead wires, AWG22 or terminals

Motor Brushless DC, auto restart, polarity protected

Datasheet

Technical Specifications

  ORION Fans
Product Category Electronic Cooling Fans
Product Number OD172SAP-24M*
Product Name OD172S Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 180 SCFM (306 m³/hr)
Maximum Static Pressure 0.5100 in H2O (0.9528 Torr)
Maximum Sound Level 42 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RLG460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 460 volts
View Details
Type 7F.20 - Filter Fan - 7F20823020550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
Axial Fan - 80TN - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 286 SCFM (486 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details