ORION Fans DC Brushless Fans (BLDC) OD172SAP-24HTB

Description
Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 235.0 CFM (6.58m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 235.0 CFM (6.58m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1180-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1180-ND
DC Brushless Fans (BLDC) 1053-1180-ND
Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 235.0 CFM (6.58m³/min) 2 Terminals

Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 235.0 CFM (6.58m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD172SAP-24HTB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD172SAP-24HTB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD172SAP-24HTB
FAN AXIAL 172X50.8MM 24VDC TERM

FAN AXIAL 172X50.8MM 24VDC TERM

Supplier's Site
Fan; DC; 24V; 235 CFM; 52 dB; 3300 RPM;0.97 A; Ball; Terminal; Black; 172x150x5 - 70103447 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; DC; 24V; 235 CFM; 52 dB; 3300 RPM;0.97 A; Ball; Terminal; Black; 172x150x5
70103447
Fan; DC; 24V; 235 CFM; 52 dB; 3300 RPM;0.97 A; Ball; Terminal; Black; 172x150x5 70103447
Fan; DC; 24V; 235 CFM; 52 dB; 3300 RPM;0.97 A; Ball; Terminal; Black; 172x150x5

Fan; DC; 24V; 235 CFM; 52 dB; 3300 RPM;0.97 A; Ball; Terminal; Black; 172x150x5

Supplier's Site
Dc Axial Fan, Ball, 235Cfm, 0.97A, 24V Rohs Compliant Orion Fans - 51AK1657 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 235Cfm, 0.97A, 24V Rohs Compliant Orion Fans
51AK1657
Dc Axial Fan, Ball, 235Cfm, 0.97A, 24V Rohs Compliant Orion Fans 51AK1657
DC AXIAL FAN, BALL, 235CFM, 0.97A, 24V ROHS COMPLIANT: YES

DC AXIAL FAN, BALL, 235CFM, 0.97A, 24V ROHS COMPLIANT: YES

Supplier's Site
FAN DC 172X51 24V TERMINALS, 235cfm - OD172SAP-24HTB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 172X51 24V TERMINALS, 235cfm
OD172SAP-24HTB
FAN DC 172X51 24V TERMINALS, 235cfm OD172SAP-24HTB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 172x150x51mm, 24VDC, 272CFM, Ball Bearing, Terminals

DC Fans DC Fan, 172x150x51mm, 24VDC, 272CFM, Ball Bearing, Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1180-ND OD172SAP-24HTB 70103447 51AK1657 OD172SAP-24HTB OD172SAP-24HTB
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan; DC; 24V; 235 CFM; 52 dB; 3300 RPM;0.97 A; Ball; Terminal; Black; 172x150x5 Dc Axial Fan, Ball, 235Cfm, 0.97A, 24V Rohs Compliant Orion Fans FAN DC 172X51 24V TERMINALS, 235cfm DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 SCFM (399 m³/hr) 235 SCFM (399 m³/hr) 235 SCFM (399 m³/hr)
Maximum Static Pressure 0.7900 in H2O (1.48 Torr)
Maximum Sound Level 52 dbA 52 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF42500T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fans - 2557310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60.39 SCFM (103 m³/hr)
Maximum Sound Level 41 dbA
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 172 to 195 SCFM (293 to 332 m³/hr)
Nominal Voltage 115 volts
View Details