ORION Fans DC Brushless Fans (BLDC) OD172SAP-24HHTB

Description
Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 300.0 CFM (8.40m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 300.0 CFM (8.40m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD172SAP-24HHTB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD172SAP-24HHTB-ND
DC Brushless Fans (BLDC) 1053-OD172SAP-24HHTB-ND
Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 300.0 CFM (8.40m³/min) 2 Terminals

Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 300.0 CFM (8.40m³/min) 2 Terminals

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 172x150x51mm, 24VDC, 300CFM, Ball Bearing, Terminals

DC Fans DC Fan, 172x150x51mm, 24VDC, 300CFM, Ball Bearing, Terminals

Buy Now Datasheet
FAN DC 172X51 24V TERMINALS, 300cfm - OD172SAP-24HHTB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 172X51 24V TERMINALS, 300cfm
OD172SAP-24HHTB
FAN DC 172X51 24V TERMINALS, 300cfm OD172SAP-24HHTB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Dc Fan, 172Mm, 300Cfm, 24V, 3900Rpm; Supply Voltage Vdc Orion Fans - 33AK7549 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, 172Mm, 300Cfm, 24V, 3900Rpm; Supply Voltage Vdc Orion Fans
33AK7549
Dc Fan, 172Mm, 300Cfm, 24V, 3900Rpm; Supply Voltage Vdc Orion Fans 33AK7549
DC FAN, 172MM, 300CFM, 24V, 3900RPM; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:300CFM; Noise Rating:57dBA; IP Rating:

DC FAN, 172MM, 300CFM, 24V, 3900RPM; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:300CFM; Noise Rating:57dBA; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD172SAP-24HHTB-ND OD172SAP-24HHTB OD172SAP-24HHTB 33AK7549
Product Name DC Brushless Fans (BLDC) DC Fans FAN DC 172X51 24V TERMINALS, 300cfm Dc Fan, 172Mm, 300Cfm, 24V, 3900Rpm; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 300 SCFM (510 m³/hr) 300 SCFM (510 m³/hr) 300 SCFM (510 m³/hr)
Maximum Static Pressure 0.9800 in H2O (1.83 Torr)
Maximum Sound Level 57 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fan Heater Hgl 046, 48 Vdc, 400W Rohs Compliant Stego - 70M7820 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.20 - Filter Fan - 7F20812057000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details
Axial Fan - 126LF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.5 SCFM (45.04 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PFA10000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details