ORION Fans DC Brushless Fans (BLDC) OD172SAP-24HBXCIP69K

Description
Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 152mm H Ball 323.0 CFM (9.04m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 152mm H Ball 323.0 CFM (9.04m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD172SAP-24HBXCIP69K-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD172SAP-24HBXCIP69K-ND
DC Brushless Fans (BLDC) 1053-OD172SAP-24HBXCIP69K-ND
Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 152mm H Ball 323.0 CFM (9.04m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 152mm H Ball 323.0 CFM (9.04m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 172Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 85AJ8898 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 172Mm, 24Vdc; Supply Voltage Vdc Orion Fans
85AJ8898
Axial Fan, Ball Bearing, 172Mm, 24Vdc; Supply Voltage Vdc Orion Fans 85AJ8898
AXIAL FAN, BALL BEARING, 172MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:323CFM; Noise Rating:63.5dB RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 172MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:323CFM; Noise Rating:63.5dB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD172SAP-24HBXCIP69K-ND 85AJ8898
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 172Mm, 24Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 323 SCFM (549 m³/hr) 323 SCFM (549 m³/hr)
Maximum Static Pressure 1.06 in H2O (1.98 Torr)
Maximum Sound Level 63.5 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.48 SCFM (94.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
DC Brushless Fans (BLDC) - FAD1-03010CAHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
2 suppliers
Axial Fan - 125DL 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details