Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 235.0 CFM (6.58m³/min) 2 Wire Leads
DC AXIAL FAN, BALL, 235CFM, 0.97A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:235CFM; Noise Rating:52dB RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OD172SAP-24HBIP69K-ND | 45AJ0124 |
| Product Name | DC Brushless Fans (BLDC) | Dc Axial Fan, Ball, 235Cfm, 0.97A, 24V; Supply Voltage Vdc Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 235 SCFM (399 m³/hr) | 235 SCFM (399 m³/hr) |
| Maximum Static Pressure | 0.7900 in H2O (1.48 Torr) | |
| Maximum Sound Level | 52 dbA | |
| Nominal Voltage | 24 volts | 24 volts |