ORION Fans DC Brushless Fans (BLDC) OD172SAP-24HB01

Description
Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 235.0 CFM (6.58m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 235.0 CFM (6.58m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD172SAP-24HB01-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD172SAP-24HB01-ND
DC Brushless Fans (BLDC) OD172SAP-24HB01-ND
Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 235.0 CFM (6.58m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 235.0 CFM (6.58m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 172Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7582 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 172Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7582
Axial Fan, Ball Bearing, 172Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7582
AXIAL FAN, BALL BEARING, 172MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:235CFM; Noise Rating:52dB; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 172MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:235CFM; Noise Rating:52dB; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 172x150x51mm, 24VDC, 235CFM, 0.97A, 52dBA, 3300RPM, Dual Ball Bearing, Wire Leads, Tachometer

DC Fans DC Fan, 172x150x51mm, 24VDC, 235CFM, 0.97A, 52dBA, 3300RPM, Dual Ball Bearing, Wire Leads, Tachometer

Buy Now Datasheet
FAN DC 172X51 24V, W/ TACH, 235cfm - OD172SAP-24HB01 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 172X51 24V, W/ TACH, 235cfm
OD172SAP-24HB01
FAN DC 172X51 24V, W/ TACH, 235cfm OD172SAP-24HB01
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD172SAP-24HB01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD172SAP-24HB01
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD172SAP-24HB01
FAN AXIAL 172X50.8MM 24VDC WIRE

FAN AXIAL 172X50.8MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD172SAP-24HB01-ND 36AJ7582 OD172SAP-24HB01 OD172SAP-24HB01 OD172SAP-24HB01
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 172Mm, 24Vdc; Supply Voltage Vdc Orion Fans DC Fans FAN DC 172X51 24V, W/ TACH, 235cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 SCFM (399 m³/hr) 235 SCFM (399 m³/hr) 235 SCFM (399 m³/hr) 235 SCFM (399 m³/hr)
Maximum Static Pressure 0.7900 in H2O (1.48 Torr)
Maximum Sound Level 52 dbA 52 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data