Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 235.0 CFM (6.58m³/min) 2 Wire Leads
Special Features Available — Minimums Apply*
AXIAL FAN, BALL BEARING, 172MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:235CFM; Noise Rating:52dB; IP Rating:- RoHS Compliant: Yes
FAN AXIAL 172X50.8MM 24VDC WIRE
DC Fans DC Fan, 172x150x51mm, 24VDC, 235CFM, 0.97A, 52dBA, 3300RPM, Dual Ball Bearing, Wire Leads
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1178-ND | 70103691 | 36AJ7581 | OD172SAP-24HB | OD172SAP-24HB | OD172SAP-24HB |
| Product Name | DC Brushless Fans (BLDC) | Fan; DC; 10 to 29 V; 3700 RPM; 50 dB; 235 CFM; 6.7 in. L x 5.9 in. W x 2 in. T | Axial Fan, Ball Bearing, 172Mm, 24Vdc; Supply Voltage Vdc Orion Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans | FAN DC 172X51 24V, 235cfm |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 235 SCFM (399 m³/hr) | 235 SCFM (399 m³/hr) | 235 SCFM (399 m³/hr) | 235 SCFM (399 m³/hr) | 235 SCFM (399 m³/hr) | |
| Maximum Static Pressure | 0.7900 in H2O (1.48 Torr) | 0.7900 in H2O (1.48 Torr) | ||||
| Maximum Sound Level | 52 dbA | 52 dbA | 52 dbA | |||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | 24 volts | 24 volts |