ORION Fans DC Brushless Fans (BLDC) OD172SAP-12MBXCIP69K

Description
Fan Tubeaxial 12VDC Rectangular/Rounded - 172mm L x 152mm H Ball 263.0 CFM (7.36m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Rectangular/Rounded - 172mm L x 152mm H Ball 263.0 CFM (7.36m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD172SAP-12MBXCIP69K-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD172SAP-12MBXCIP69K-ND
DC Brushless Fans (BLDC) 1053-OD172SAP-12MBXCIP69K-ND
Fan Tubeaxial 12VDC Rectangular/Rounded - 172mm L x 152mm H Ball 263.0 CFM (7.36m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Rectangular/Rounded - 172mm L x 152mm H Ball 263.0 CFM (7.36m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 172Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 85AJ8896 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 172Mm, 12Vdc; Supply Voltage Vdc Orion Fans
85AJ8896
Axial Fan, Ball Bearing, 172Mm, 12Vdc; Supply Voltage Vdc Orion Fans 85AJ8896
AXIAL FAN, BALL BEARING, 172MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:263CFM; Noise Rating:57dB RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 172MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:263CFM; Noise Rating:57dB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD172SAP-12MBXCIP69K-ND 85AJ8896
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 172Mm, 12Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 263 SCFM (447 m³/hr) 263 SCFM (447 m³/hr)
Maximum Static Pressure 0.8200 in H2O (1.53 Torr)
Maximum Sound Level 57 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.61 SCFM (112 m³/hr)
Nominal Voltage 12 volts
View Details
6025-5 Series 1.20 Watt (W) Power Brushless DC Axial Fan - C6025L24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1193 to ? in H2O (0.2229 to ? Torr)
Maximum Sound Level 25.7 dbA
View Details
40x40x20mm, 5 VDC, 6.999 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04020BHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1650 in H2O (0.3083 Torr)
View Details
3 suppliers
Backward Curved Fan - UNO806306D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7000 SCFM (11898 m³/hr)
Maximum Sound Level 83 dbA
View Details