ORION Fans DC Brushless Fans (BLDC) OD172SAP-12MBXCIP68

Description
Fan Tubeaxial 12VDC Rectangular/Rounded - 172mm L x 152mm H Ball 263.0 CFM (7.36m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Rectangular/Rounded - 172mm L x 152mm H Ball 263.0 CFM (7.36m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD172SAP-12MBXCIP68-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD172SAP-12MBXCIP68-ND
DC Brushless Fans (BLDC) 1053-OD172SAP-12MBXCIP68-ND
Fan Tubeaxial 12VDC Rectangular/Rounded - 172mm L x 152mm H Ball 263.0 CFM (7.36m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Rectangular/Rounded - 172mm L x 152mm H Ball 263.0 CFM (7.36m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 172Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 85AJ8895 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 172Mm, 12Vdc; Supply Voltage Vdc Orion Fans
85AJ8895
Axial Fan, Ball Bearing, 172Mm, 12Vdc; Supply Voltage Vdc Orion Fans 85AJ8895
AXIAL FAN, BALL BEARING, 172MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:263CFM; Noise Rating:57dB RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 172MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:263CFM; Noise Rating:57dB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD172SAP-12MBXCIP68-ND 85AJ8895
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 172Mm, 12Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 263 SCFM (447 m³/hr) 263 SCFM (447 m³/hr)
Maximum Static Pressure 0.8200 in H2O (1.53 Torr)
Maximum Sound Level 57 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Backward Curved Fan - UNO675006E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3600 SCFM (6119 m³/hr)
Maximum Sound Level 74 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LGSL4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 400 volts
Nominal Power 110 watts
View Details