ORION Fans DC Brushless Fans (BLDC) OD172SAP-12MB

Description
DC FAN 12V 172X150X51MM
Request a Quote Datasheet
Description
DC FAN 12V 172X150X51MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD172SAP-12MB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD172SAP-12MB-ND
DC Brushless Fans (BLDC) 1053-OD172SAP-12MB-ND
DC FAN 12V 172X150X51MM

DC FAN 12V 172X150X51MM

Buy Now Datasheet
FAN DC 172X51 12V, 180cfm - OD172SAP-12MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 172X51 12V, 180cfm
OD172SAP-12MB
FAN DC 172X51 12V, 180cfm OD172SAP-12MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 172x150x51mm, 12VDC, 180CFM, 1.1A, 42dBA, 2500RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 172x150x51mm, 12VDC, 180CFM, 1.1A, 42dBA, 2500RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 172Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7580 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 172Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7580
Axial Fan, Ball Bearing, 172Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7580
AXIAL FAN, BALL BEARING, 172MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:180CFM; Noise Rating:42dB; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 172MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:180CFM; Noise Rating:42dB; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD172SAP-12MB-ND OD172SAP-12MB OD172SAP-12MB 36AJ7580
Product Name DC Brushless Fans (BLDC) FAN DC 172X51 12V, 180cfm DC Fans Axial Fan, Ball Bearing, 172Mm, 12Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 180 SCFM (306 m³/hr) 180 SCFM (306 m³/hr) 180 SCFM (306 m³/hr)
Maximum Static Pressure 0.5100 in H2O (0.9528 Torr)
Maximum Sound Level 42 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8685 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 294 SCFM (500 m³/hr)
Nominal Voltage 120 volts
View Details
Axial Fan - 125DS 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
View Details