Fan Tubeaxial 12VDC Rectangular/Rounded - 172mm L x 150mm H Ball 125.0 CFM (3.50m³/min) 2 Wire Leads
DC Fans DC Axial Fan, 172x150x51mm, 12VDC, 125CFM, 5.5W, 0.45A, 32dBA, 3900RPM, Dual Ball Bearing, Wire Leads, IP68 Rated
AXIAL FAN, BALL BEARING, 172MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:125CFM; Noise Rating:32dB RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD172SAP-12LBIP68-ND | OD172SAP-12LBIP68 | 36AJ7579 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Axial Fan, Ball Bearing, 172Mm, 12Vdc; Supply Voltage Vdc Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 125 SCFM (212 m³/hr) | 125 SCFM (212 m³/hr) | |
| Maximum Static Pressure | 0.3500 in H2O (0.6539 Torr) | ||
| Maximum Sound Level | 32 dbA | ||
| Nominal Voltage | 12 volts | 12 volts |