ORION Fans DC Fans OD172SAP-12LB

Description
DC Fans DC Fan, 172x150x51mm, 12VDC, 125CFM, 0.45A, 32dBA, 1600RPM, Dual Ball Bearing, Wire Leads
Datasheet
Description
DC Fans DC Fan, 172x150x51mm, 12VDC, 125CFM, 0.45A, 32dBA, 1600RPM, Dual Ball Bearing, Wire Leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DC Fans DC Fan, 172x150x51mm, 12VDC, 125CFM, 0.45A, 32dBA, 1600RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 172x150x51mm, 12VDC, 125CFM, 0.45A, 32dBA, 1600RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 172Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7578 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 172Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7578
Axial Fan, Ball Bearing, 172Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7578
AXIAL FAN, BALL BEARING, 172MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:125CFM; Noise Rating:32dB; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 172MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:125CFM; Noise Rating:32dB; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 172X51 12V, 125cfm - OD172SAP-12LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 172X51 12V, 125cfm
OD172SAP-12LB
FAN DC 172X51 12V, 125cfm OD172SAP-12LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD172SAP-12LB 36AJ7578 OD172SAP-12LB
Product Name DC Fans Axial Fan, Ball Bearing, 172Mm, 12Vdc; Supply Voltage Vdc Orion Fans FAN DC 172X51 12V, 125cfm
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

6025-7 Series 3.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025X48BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4894 to ? in H2O (0.9143 to ? Torr)
Maximum Sound Level 43.64 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181204250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
Electrical - Climate Control - Filtered Fans - PFA20000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125E - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 45 dbA
View Details