12VDC 172X150X51MM REVERSIBLE FL
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 1053-OD172SAP-12HHB10AZ-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 310 SCFM (527 m³/hr) |
| Maximum Static Pressure | 1.28 in H2O (2.39 Torr) |
| Maximum Sound Level | 60 dbA |
| Nominal Voltage | 12 volts |