Fan Tubeaxial 12VDC Rectangular/Rounded - 172mm L x 150mm H Ball 277.0 CFM (7.76m³/min) 2 Wire Leads
DC Fans DC Fan, High Performance, 172x150x51mm, 12VDC, 277CFM, Ball Bearing, Wire Leads
FAN AXIAL 172X50.8MM 12VDC WIRE
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1176-ND | OD172SAP-12HBXC | OD172SAP-12HBXC | OD172SAP-12HBXC |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | FAN DC172X51 12V 277cfm |
| Application | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 277 SCFM (471 m³/hr) | 277 SCFM (471 m³/hr) | 277 SCFM (471 m³/hr) | |
| Maximum Static Pressure | 1.14 in H2O (2.13 Torr) | |||
| Maximum Sound Level | 62 dbA | 62 dbA | ||
| Nominal Voltage | 12 volts | 12 volts | 12 volts |